DS/EN 3526

Aerospace series – Steel FE-PL1505 (15CrMoV6) – Air melted – Hardened and tempered – Sheet and strip – 0,5 mm <= a <= 6 mm – 980 MPa <= Rm <= 1180 MPa

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Sheet and strip 0,5 mm <= a <= 6 mm 980 MPa <= Rm <= 1180 MPa for aerospace applications.

Document History

January 2, 2024
Aerospace series – Steel 15CrMoV6 (1.7334) – Air melted – Hardened and tempered – Sheets and strips – 0,5 mm ≤ a ≤ 6 mm – 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheet and strip 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications....
DS/EN 3526
April 10, 2007
Aerospace series – Steel FE-PL1505 (15CrMoV6) – Air melted – Hardened and tempered – Sheet and strip – 0,5 mm <= a <= 6 mm – 980 MPa <= Rm <= 1180 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Sheet and strip 0,5 mm <= a <= 6 mm 980 MPa <= Rm <= 1180 MPa for aerospace...
Aerospace series – Steel 15CrMoV6 (1.7334) – Air melted – Hardened and tempered – Sheet and strip – 0,5 mm ≤ a ≤ 6 mm – 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheet and strip 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications....
Advertisement