DS/EN 3526
Aerospace series – Steel 15CrMoV6 (1.7334) – Air melted – Hardened and tempered – Sheets and strips – 0,5 mm ≤ a ≤ 6 mm – 980 MPa ≤ Rm ≤ 1 180 MPa
active, Most Current
| Organization: | DS |
| Publication Date: | 2 January 2024 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheet and strip 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications. W.nr: 1.7334. ASD-STAN designation: FE-PL1505.
Document History
DS/EN 3526
January 2, 2024
Aerospace series – Steel 15CrMoV6 (1.7334) – Air melted – Hardened and tempered – Sheets and strips – 0,5 mm ≤ a ≤ 6 mm – 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheet and strip 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications....
April 10, 2007
Aerospace series – Steel FE-PL1505 (15CrMoV6) – Air melted – Hardened and tempered – Sheet and strip – 0,5 mm <= a <= 6 mm – 980 MPa <= Rm <= 1180 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Sheet and strip 0,5 mm <= a <= 6 mm 980 MPa <= Rm <= 1180 MPa for aerospace...
Aerospace series – Steel 15CrMoV6 (1.7334) – Air melted – Hardened and tempered – Sheet and strip – 0,5 mm ≤ a ≤ 6 mm – 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheet and strip 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications....