DS/EN ISO 217
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction (ISO 217:2008)
pending
| Organization: | DS |
| Publication Date: | 21 August 2008 |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Paper and board): | 85.060 |
scope:
The document specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A series of sizes as given in EN 20216, and establishes a system of designation of untrimmed sizes. The document also specifies the method of expression of direction of manufacture of untrimmed sizes.
Document History
August 30, 2013
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
A description is not available for this item.
August 21, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
The document specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A series of sizes as given in EN 20216, and establishes a...
DS/EN ISO 217
August 21, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction (ISO 217:2008)
The document specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A series of sizes as given in EN 20216, and establishes a...
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction (ISO/FDIS 217:2013)
A description is not available for this item.