DS/EN ISO 217
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 30 August 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
Document History
DS/EN ISO 217
August 30, 2013
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
A description is not available for this item.
August 21, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
The document specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A series of sizes as given in EN 20216, and establishes a...
August 21, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction (ISO 217:2008)
The document specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A series of sizes as given in EN 20216, and establishes a...
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction (ISO/FDIS 217:2013)
A description is not available for this item.