DS/EN 1057
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
| Organization: | DS |
| Publication Date: | 15 March 2007 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Installations in buildings in general): | 91.140.01 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This European Standard specifies the requirements, composition, properties, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm up to and including 267 mm for: - distributing networks for hot water and cold water; - hot water heating systems, including panel heating systems (under-floor, wall, overhead); - domestic gas and liquid fuel distribution; - waste water sanitation. It is also applicable to seamless round copper tubes intended to be pre insulated before use for any of the above purposes.
Document History