DSF/EN 1057/FprA1

Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the requirements, composition, properties, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm up to and including 267 mm for: - distributing networks for hot water and cold water; - hot water heating systems, including panel heating systems (under-floor, wall, overhead); - domestic gas and liquid fuel distribution; - waste water sanitation. It is also applicable to seamless round copper tubes intended to be pre insulated before use for any of the above purposes.

Document History

March 17, 2010
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm up...
March 15, 2007
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, composition, properties, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an...
May 31, 2006
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, composition, properties, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an...
January 30, 1997
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes having an outside diameter from 6 mm up to and including 267 mm.
DSF/EN 1057/FprA1
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
This European Standard specifies the requirements, composition, properties, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an...
Advertisement