NPFC - MIL-DTL-85052/15

CLAMP, LOOP, STAINLESS STEEL, 550 °F, POLY-TETRAFLUOROETHYLENE (PTFE)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 January 2017
Status: active
Page Count: 11
intended Use:

Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but they may also be used for general clamping of tubing for... View More

Document History

Clamp, Loop, Stainless Steel, 550 Degrees F, Poly-Tetrafluoroethylene (PTFE)
A description is not available for this item.
MIL-DTL-85052/15
January 17, 2017
CLAMP, LOOP, STAINLESS STEEL, 550 °F, POLY-TETRAFLUOROETHYLENE (PTFE)
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but they may also be used for general clamping of tubing for...

References

Advertisement