NPFC - MIL-DTL-85052/16
CLAMP, LOOP, STAINLESS STEEL, 275 °F, NITRILE BUTADIENE RUBBER FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 17 January 2017 |
| Status: | active |
| Page Count: | 10 |
intended Use:
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles, and harnesses, but may also be used for general clamping of tubing for... View More
Document History
January 13, 2023
Clamp, Loop, Stainless Steel, 275 Degrees Fahrenheit, Nitrile Butadiene Rubber Fuel and Petroleum Based Hydraulic Fluid Resistant
A description is not available for this item.
February 3, 2022
CLAMP, LOOP, STAINLESS STEEL, 275 DEGREES FAHRENHEIT, NITRILE BUTADIENE RUBBER FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles, and harnesses, but may also be used for general clamping of tubing for aircraft...
MIL-DTL-85052/16
January 17, 2017
CLAMP, LOOP, STAINLESS STEEL, 275 °F, NITRILE BUTADIENE RUBBER FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles, and harnesses, but may also be used for general clamping of tubing for aircraft...