GMW14674

Organic Coat Finish for Cast Iron Parts

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2007
Status: inactive
Page Count: 4
scope:

Standard will cover performance requirements for organic electrostatic applied powder epoxy paint and liquid applied paint finishes to underbody/hood parts which are not exposed to UV. The resultant paint film is intended to provide cosmetic corrosion resistance to exterior surfaces of cast iron components, e.g., cylinder blocks and heads.

Note: Some sections reference both, GMW test methods and regional test methods and when GMW specifications are written and become available they shall supersede the regional test methods.

Document History

November 1, 2017
Organic Coating for Cast Iron Parts
Material Description. This coating can be an organic electrostatically applied powder epoxy paint or liquid applied paint. Symbols. • Type A. Electrostatic Applied Epoxy Powder Coating. Only epoxy...
September 1, 2012
Organic Coating for Cast Iron Parts
This standard covers the performance requirements for organic paint finishes to underbody/hood parts for cast iron parts. Material Description. This coating can be an organic electrostatically...
GMW14674
May 1, 2007
Organic Coat Finish for Cast Iron Parts
Standard will cover performance requirements for organic electrostatic applied powder epoxy paint and liquid applied paint finishes to underbody/hood parts which are not exposed to UV. The resultant...

References

Advertisement