GMW14674

Organic Coating for Cast Iron Parts

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2012
Status: inactive
Page Count: 4
scope:

This standard covers the performance requirements for organic paint finishes to underbody/hood parts for cast iron parts.

Material Description. This coating can be an organic electrostatically applied powder epoxy paint or liquid applied paint.

Classification.

• Type A. Electrostatic Applied Epoxy Powder Coating. Only epoxy materials are approved for this type coating. Other paint technologies may be suitable and shall require validation to assure conformance to durability, machinability and topcoating specifications.

• Type B. Liquid Applied Paint Film.

Typical Applications. This coating is suitable for medium to large parts in underhood and underbody applications where protection from ultraviolet (UV) light exposure is not required. The resultant paint film is intended to provide cosmetic corrosion resistance to exterior surfaces of cast iron components, e.g., cylinder heads and blocks.

Document History

November 1, 2017
Organic Coating for Cast Iron Parts
Material Description. This coating can be an organic electrostatically applied powder epoxy paint or liquid applied paint. Symbols. • Type A. Electrostatic Applied Epoxy Powder Coating. Only epoxy...
GMW14674
September 1, 2012
Organic Coating for Cast Iron Parts
This standard covers the performance requirements for organic paint finishes to underbody/hood parts for cast iron parts. Material Description. This coating can be an organic electrostatically...
May 1, 2007
Organic Coat Finish for Cast Iron Parts
Standard will cover performance requirements for organic electrostatic applied powder epoxy paint and liquid applied paint finishes to underbody/hood parts which are not exposed to UV. The resultant...

References

Advertisement