JSA - JIS K 6743
Unplasticized poly(vinyl chloride) (PVC-U) pipe fittings for water supply
| Organization: | JSA |
| Publication Date: | 20 October 2016 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This Standard specifies unplasticized poly(vinyl chloride) (PVC-U) pipe fittings and impact-resistant unplasticized poly(vinyl chloride) (PVC-U) pipe fittings (hereafter referred to as fittings) used mainly for adhesion-jointing of the unplasticized poly(vinyl chloride) (PVC-U) pipes for water supply specified in JIS K 6742
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence between JIS and the International Standards are as follows.
ISO 1452-1: 2009 Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure-Unplasticiz
ISO 1452-3: 2009 Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure-Unplasticiz
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History