IEEE C57.12.52
Requirements for Sealed Dry-Type Power Transformers, 501 kVA and Larger, Three-Phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 208Y/120 to 4160 Volts
| Organization: | IEEE |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the proper selection of such equipment.
This standard describes certain electrical and mechanical characteristics and takes into consideration certain safety features of 60-Hz, two-winding, three phase, sealed dry-type transformers rated 501 kVA and larger, generally used for step-down purposes.
Specific rating combinations are described in the range from 750 to 5000 kVA inclusive, with high-voltage 2400 to 34 500 volts inclusive and low-voltage 208Y/120 to 4160 volts inclusive.
This standard does not apply to other types of transformers, such as specialty, ventilated dry-type, pad-mounted drytype, liquid immersed, instrument, regulating, furnace, mine, and rectifier transformers.
When this document is used on a mandatory basis, the word "shall" indicates mandatory requirements, and the words "should" and "may" refer to matters that are recommended and permissive, respectively, but not mandatory.
NOTE - The Foreword of this standard describes the circumstances under which the document may be used on a mandatory basis.
Part I of this standard describes basic electrical and mechanical requirements. Part II describes other requirements or alternatives which may be specified for some applications.
Document History