IEEE - PC57.12.52/D11
Draft Standard for Sealed Dry-Type Distribution and Power Transformers
| Organization: | IEEE |
| Publication Date: | 1 March 2023 |
| Status: | pending |
| Page Count: | 23 |
scope:
This standard describes electrical and mechanical requirements of single and polyphase sealed dry-type distribution and power transformers or autotransformers, with a voltage of 601 V or higher in the highest voltage winding.
This standard applies to all sealed dry-type transformers, including those with solid cast and/or resinencapsulated windings except as follows:
a) Transformers described as exceptions in IEEE Std. C57.12.01
b) Ventilated transformers
c) Nonventilated transformers
Purpose
This standard describes electrical and mechanical characteristics and requirements of sealed dry-type distribution and power transformers.
Document History