IEEE C57.12.01

General Requirements for Dry-Type Distribution and Power Transformers

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 24 September 2020
Status: active
Page Count: 49
scope:

This standard describes electrical and mechanical requirements of single and polyphase ventilated, nonventilated, and sealed dry-type distribution and power transformers or autotransformers, with a voltage of 601 V or higher in the highest voltage winding. This standard applies to all dry-type transformers, including those with solid-cast and/or resin encapsulated windings except as follows:

a) Instrument transformers

b) Step and induction-voltage regulators

c) Arc-furnace transformers

d) Rectifier transformers

e) Specialty and general-purpose transformers

f) Mine transformers

g) Testing transformers

h) Welding transformers

NOTE-Where IEEE standards do not exist for the transformers mentioned above or for other special transformers, this standard may be applicable as a whole or in parts subject to agreement between the parties responsible for the application and for the design of the transformer.5

Purpose

This standard is intended to serve as a basis for the establishment of performance, interchangeability requirements of equipment described, and for assistance in the proper selection of such equipment.

5Notes in text, tables, and figures are given for information only and do not contain requirements needed to implement the standard.

Document History

IEEE C57.12.01
September 24, 2020
General Requirements for Dry-Type Distribution and Power Transformers
This standard describes electrical and mechanical requirements of single and polyphase ventilated, nonventilated, and sealed dry-type distribution and power transformers or autotransformers, with a...
February 16, 2015
General Requirements for Dry-Type Distribution and Power Transformers
This standard describes electrical and mechanical requirements of single and polyphase ventilated, nonventilated, and sealed dry-type distribution and power transformers or autotransformers, with a...
December 8, 2005
Standard General Requirements for Dry-Type Distribution and Power Transformers, Including Those with Solid-Cast and/or Resin Encapsulated Windings
Electrical, mechanical, and safety requirements of ventilated, non-ventilated, and sealed dry-type distribution and power transformers or autotransformers (single and polyphase, with a voltage of 601...
September 16, 1998
Standard General Requirements for Dry-Type Distribution and Power Transformers Including Those with Solid-Cast and/or Resin-Encapsulated Windings
This standard is intended as a basis for the establishment of performance, interchangeability, and safety requirements of equipment described, and for assistance in the proper selection of such...
January 1, 1989
Standard General Requirements for Dry-Type Distribution and Power Transformers Including Those with Solid Cast and/or Resin-Encapsulated Windings
This standard is intended as a basis for the establishment of performance, interchangeability, and safety requirements of equipment described, and for assistance in the proper selection of such...
November 30, 1979
STANDARD GENERAL REQUIREMENTS FOR DRY-TYPE DISTRIBUTION AND POWER TRANSFORMERS
A description is not available for this item.

References

Advertisement