IEEE C57.12.01
General Requirements for Dry-Type Distribution and Power Transformers
| Organization: | IEEE |
| Publication Date: | 16 February 2015 |
| Status: | inactive |
| Page Count: | 52 |
scope:
This standard describes electrical and mechanical requirements of single and polyphase ventilated, nonventilated, and sealed dry-type distribution and power transformers or autotransformers, with a voltage of 601 V or higher in the highest voltage winding. This standard applies to all dry-type transformers, including those with solid cast and/or resin-encapsulated windings except as follows:
a) Instrument transformers
b) Step- and induction-voltage regulators
c) Arc-furnace transformers
d) Rectifier transformers
e) Specialty and general-purpose transformers
f) Mine transformers
g) Testing transformers
h) Welding transformers
NOTE-Where IEEE standards do not exist for the transformers mentioned above or for other special transformers, this standard may be applicable as a whole or in parts subject to agreement between the parties responsible for the application and for the design of the transformer.1
Purpose
This standard is intended to serve as a basis for the establishment of performance and interchangeability requirements of equipment described, and for assistance in the proper selection of such equipment.
Document History