IEEE C57.12.59

Guide for Dry-Type Transformer Through-Fault Current Duration

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 3 September 2015
Status: active
Page Count: 21
scope:

This guide for dry-type transformer through-fault current duration applies to dry-type distribution and power transformers built in accordance with IEEE Std C57.12.01™.1

Purpose

This guide sets forth recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents. This guide is not intended to imply overload capability.

Document History

IEEE C57.12.59
September 3, 2015
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide for dry-type transformer through-fault current duration applies to dry-type distribution and power transformers built in accordance with IEEE Std C57.12.01™.1 Purpose This guide sets...
December 14, 2006
Guide for Dry-Type Transformer Through-Fault Current Duration
This standard covers conformance tests and requirements for the integrity of above-grade pad-mounted enclosures intended for installation in coastal environments containing apparatus energized in...
December 6, 2001
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide applies to dry-type transformers designated as Category I and Category II in IEEE Std C57.12.01-1998.1 Category III transformers have not been included since these are not commonly...
December 6, 2001
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide applies to dry-type transformers designated as Category I and Category II in IEEE Std C57.12.01-1998.1 Category III transformers have not been included since these are not commonly...
January 1, 1989
Guide for Dry-Type Transformer Through-Fault Current Duration
A description is not available for this item.

References

Advertisement