IEEE C57.12.59

Guide for Dry-Type Transformer Through-Fault Current Duration

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1989
Status: inactive
Page Count: 11

Document History

September 3, 2015
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide for dry-type transformer through-fault current duration applies to dry-type distribution and power transformers built in accordance with IEEE Std C57.12.01™.1 Purpose This guide sets...
December 14, 2006
Guide for Dry-Type Transformer Through-Fault Current Duration
This standard covers conformance tests and requirements for the integrity of above-grade pad-mounted enclosures intended for installation in coastal environments containing apparatus energized in...
December 6, 2001
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide applies to dry-type transformers designated as Category I and Category II in IEEE Std C57.12.01-1998.1 Category III transformers have not been included since these are not commonly...
December 6, 2001
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide applies to dry-type transformers designated as Category I and Category II in IEEE Std C57.12.01-1998.1 Category III transformers have not been included since these are not commonly...
IEEE C57.12.59
January 1, 1989
Guide for Dry-Type Transformer Through-Fault Current Duration
A description is not available for this item.
Advertisement