IEEE C57.12.59

Guide for Dry-Type Transformer Through-Fault Current Duration

inactive
Buy Now
Organization: IEEE
Publication Date: 6 December 2001
Status: inactive
Page Count: 13
scope:

This guide applies to dry-type transformers designated as Category I and Category II in IEEE Std C57.12.01-1998.1 Category III transformers have not been included since these are not commonly manufactured and may require special consideration depending on the manufacturer's recommendations.

Purpose

Protective devices, such as relays and fuses, have well-defined operating characteristics that relate fault magnitude to clearing time. It is desirable that these characteristic curves be coordinated with comparable curves applicable to dry-type transformers that relate duration and fault magnitude to withstand capability.

This guide sets forth recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents. This guide is not intended to imply overload capability.

Document History

September 3, 2015
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide for dry-type transformer through-fault current duration applies to dry-type distribution and power transformers built in accordance with IEEE Std C57.12.01™.1 Purpose This guide sets...
December 14, 2006
Guide for Dry-Type Transformer Through-Fault Current Duration
This standard covers conformance tests and requirements for the integrity of above-grade pad-mounted enclosures intended for installation in coastal environments containing apparatus energized in...
IEEE C57.12.59
December 6, 2001
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide applies to dry-type transformers designated as Category I and Category II in IEEE Std C57.12.01-1998.1 Category III transformers have not been included since these are not commonly...
December 6, 2001
Guide for Dry-Type Transformer Through-Fault Current Duration
This guide applies to dry-type transformers designated as Category I and Category II in IEEE Std C57.12.01-1998.1 Category III transformers have not been included since these are not commonly...
January 1, 1989
Guide for Dry-Type Transformer Through-Fault Current Duration
A description is not available for this item.

References

Advertisement