IEEE C57.12.01
Standard General Requirements for Dry-Type Distribution and Power Transformers, Including Those with Solid-Cast and/or Resin Encapsulated Windings
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 8 December 2005 |
| Status: | inactive |
| Page Count: | 44 |
scope:
Electrical, mechanical, and safety requirements of ventilated, non-ventilated, and sealed dry-type distribution and power transformers or autotransformers (single and polyphase, with a voltage of 601 V or higher in the highest voltage winding) are described.
Document History
September 24, 2020
General Requirements for Dry-Type Distribution and Power Transformers
This standard describes electrical and mechanical requirements of single and polyphase ventilated, nonventilated, and sealed dry-type distribution and power transformers or autotransformers, with a...
February 16, 2015
General Requirements for Dry-Type Distribution and Power Transformers
This standard describes electrical and mechanical requirements of single and polyphase ventilated, nonventilated, and sealed dry-type distribution and power transformers or autotransformers, with a...
IEEE C57.12.01
December 8, 2005
Standard General Requirements for Dry-Type Distribution and Power Transformers, Including Those with Solid-Cast and/or Resin Encapsulated Windings
Electrical, mechanical, and safety requirements of ventilated, non-ventilated, and sealed dry-type distribution and power transformers or autotransformers (single and polyphase, with a voltage of 601...
September 16, 1998
Standard General Requirements for Dry-Type Distribution and Power Transformers Including Those with Solid-Cast and/or Resin-Encapsulated Windings
This standard is intended as a basis for the establishment of performance, interchangeability, and safety requirements of equipment described, and for assistance in the proper selection of such...
January 1, 1989
Standard General Requirements for Dry-Type Distribution and Power Transformers Including Those with Solid Cast and/or Resin-Encapsulated Windings
This standard is intended as a basis for the establishment of performance, interchangeability, and safety requirements of equipment described, and for assistance in the proper selection of such...
November 30, 1979
STANDARD GENERAL REQUIREMENTS FOR DRY-TYPE DISTRIBUTION AND POWER TRANSFORMERS
A description is not available for this item.