IEEE C57.12.60

Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 30 January 2020
Status: active
Page Count: 61
scope:

This test procedure for the thermal evaluation of insulation systems of dry-type power and distribution transformers is to be used for determining the temperature classification and modification of the insulation systems. This standard shall apply to all dry-type transformers with a voltage of 601 V or higher in the highest voltage winding except as follows:

a) Instrument transformers

b) Step- and induction-voltage regulators

c) Arc-furnace transformers

d) Rectifier transformers

e) Specialty and general-purpose transformers

f) Mine transformers

g) Testing transformers

h) Welding transformers

NOTE-Where IEEE standards do not exist for the transformers mentioned above or for other special transformers, this standard may be applicable as a whole or in parts subject to agreement between the parties responsible for the application and for the design of the transformer.

Purpose

The purpose of this test procedure is to establish a uniform method for the following:

a) Acquiring data used to determine the temperature classification of an insulation system

b) Acquiring data that may be used as a basis for a loading guide, such as IEEE Std C57.96™3

c) Modifying an established electrical insulation system

3Information on references can be found in Clause 2.

Document History

IEEE C57.12.60
January 30, 2020
Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers
This test procedure for the thermal evaluation of insulation systems of dry-type power and distribution transformers is to be used for determining the temperature classification and modification of...
June 14, 2013
Test Procedure for Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers, Including Open-Wound, Solid-Cast, and Resin-Encapsulated Transformers Corrigendum 1
A description is not available for this item.
November 11, 2009
Test Procedure for Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers, Including Open-Wound, Solid-Cast, and Resin-Encapsulated Transformers
This test procedure for the thermal evaluation of insulation systems of dry-type power and distribution transformers, including both open-wound technology and solid-cast / encapsulated technology is...
March 9, 1998
Guide for Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers
This test procedure is intended to establish a uniform method for determining the temperature classification of solid-cast and resin-encapsulated power and distribution transformer insulation systems...
January 1, 1992
Trial-Use Standard Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers
A description is not available for this item.

References

Advertisement