IEEE C57.12.60
Test Procedure for Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers, Including Open-Wound, Solid-Cast, and Resin-Encapsulated Transformers
| Organization: | IEEE |
| Publication Date: | 11 November 2009 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This test procedure for the thermal evaluation of insulation systems of dry-type power and distribution transformers, including both open-wound technology and solid-cast / encapsulated technology is to be used for determining the temperature classification of the insulation systems.
Purpose
The purpose of this test procedure is to establish a uniform method for the following:
a) Providing data for the selection of the temperature classification of the insulation system;
b) Providing data that may be used as a basis for a loading guide;
c) Comparative evaluation of different insulation systems.
Document History