IEEE C57.12.60

Guide for Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers

inactive
Buy Now
Organization: IEEE
Publication Date: 9 March 1998
Status: inactive
Page Count: 20
scope:

This test procedure is intended to establish a uniform method for determining the temperature classification of solid-cast and resin-encapsulated power and distribution transformer insulation systems by testing rather than by chemical composition.

These insulation systems are intended for use in transformers covered by IEEE Std C57.12.01-19891 and IEEE Std C57.12.91-1995 as they apply to solid-cast and resin-encapsulated transformers whose highest voltages exceed nominal 600 V.

NOTE - In this guide, the term transformer means solid-cast and resin-encapsulated transformer, unless qualified by other descriptive terms.

1Information on references can be found in Clause 2.

Document History

January 30, 2020
Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers
This test procedure for the thermal evaluation of insulation systems of dry-type power and distribution transformers is to be used for determining the temperature classification and modification of...
June 14, 2013
Test Procedure for Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers, Including Open-Wound, Solid-Cast, and Resin-Encapsulated Transformers Corrigendum 1
A description is not available for this item.
November 11, 2009
Test Procedure for Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers, Including Open-Wound, Solid-Cast, and Resin-Encapsulated Transformers
This test procedure for the thermal evaluation of insulation systems of dry-type power and distribution transformers, including both open-wound technology and solid-cast / encapsulated technology is...
IEEE C57.12.60
March 9, 1998
Guide for Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers
This test procedure is intended to establish a uniform method for determining the temperature classification of solid-cast and resin-encapsulated power and distribution transformer insulation systems...
January 1, 1992
Trial-Use Standard Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers
A description is not available for this item.

References

Advertisement