IEEE C57.12.60
Trial-Use Standard Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 17 |
Document History
January 30, 2020
Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers
This test procedure for the thermal evaluation of insulation systems of dry-type power and distribution transformers is to be used for determining the temperature classification and modification of...
June 14, 2013
Test Procedure for Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers, Including Open-Wound, Solid-Cast, and Resin-Encapsulated Transformers Corrigendum 1
A description is not available for this item.
November 11, 2009
Test Procedure for Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers, Including Open-Wound, Solid-Cast, and Resin-Encapsulated Transformers
This test procedure for the thermal evaluation of insulation systems of dry-type power and distribution transformers, including both open-wound technology and solid-cast / encapsulated technology is...
March 9, 1998
Guide for Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers
This test procedure is intended to establish a uniform method for determining the temperature classification of solid-cast and resin-encapsulated power and distribution transformer insulation systems...
IEEE C57.12.60
January 1, 1992
Trial-Use Standard Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers
A description is not available for this item.