MODUK - DEF STAN 61-021: SUPP 48

General Specification for Batteries Supplement: 48 : Lithium Thionyl Chloride Battery 14V 80Ah (Nominal) NSN 6135-99-225-7255

inactive
Organization: MODUK
Publication Date: 14 December 2016
Status: inactive
Page Count: 26
scope:

This document provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 80Ah (Nominal), Lithium Thionyl Chloride battery, NSN 6135-99-225-7255. To prevent the battery from being operated outside its design parameters it is imperative that external safety control features are used (see clause 6). The battery is intended to power a specific range of equipment (hereafter referred to as the "host equipment"). Any other applications will require endorsement by the Authority, and may involve additional testing. It is essential that the battery is operated only within its design and performance parameters, also that it is NEVER EXPOSED TO TEMPERATURES EXCEEDING 70ºC OR PHYSICALLY DAMAGED IN ANY WAY. This supplement invokes Major Product Conformity Certification

Document History

February 14, 2021
General Specification for Batteries Supplement: 048 : Lithium Thionyl Chloride Battery 14V 80Ah (Nominal) NSN 6135-99-225-7255
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 80Ah (Nominal), Lithium Thionyl Chloride battery, NSN...
DEF STAN 61-021: SUPP 48
December 14, 2016
General Specification for Batteries Supplement: 48 : Lithium Thionyl Chloride Battery 14V 80Ah (Nominal) NSN 6135-99-225-7255
This document provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 80Ah (Nominal), Lithium Thionyl Chloride battery, NSN...
August 21, 2009
General Specification For Batteries Supplement 048 Lithium Thionyl Chloride Battery 14V 80Ah (Nominal) NSN 6135-99-225-7255
This document provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 80Ah (Nominal), Lithium Thionyl Chloride battery, NSN...
August 21, 2009
General Specification For Batteries Supplement 048 Lithium Thionyl Chloride Battery 14V 80Ah (Nominal) NSN 6135-99-225-7255
This document provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 14V, 80Ah (Nominal), Lithium Thionyl Chloride battery, NSN...

References

Advertisement