DIN 332-1

Tools - Centre holes, countersink angle 60° and 90°

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 1943
Status: inactive
Page Count: 2
ICS Code (Machine tool systems in general): 25.060.01

Document History

April 1, 1986
Zentrierbohrungen 60°; Form R, A, B und C
Diese Norm gilt für Zentrierbohrungen 60° ohne Gewinde, die irn allgemeinen Maschinenbau angewandt werden. Zentrierbohrungen Form R, sowie Form A bis 12,5 mrn X 26,5 mm und Form B bis 10 mm X 21,2 mm...
March 1, 1972
Centre holes 60°; types R, A, B, and C
A description is not available for this item.
September 1, 1960
Centre Holes 60°
A description is not available for this item.
February 1, 1957
Centre Holes 60°
A description is not available for this item.
DIN 332-1
February 1, 1943
Tools - Centre holes, countersink angle 60° and 90°
A description is not available for this item.
Advertisement