DIN 332-1

Centre holes 60°; types R, A, B, and C

inactive
Organization: DIN
Publication Date: 1 March 1972
Status: inactive
ICS Code (Machine tool systems in general): 25.060.01

Document History

April 1, 1986
Zentrierbohrungen 60°; Form R, A, B und C
Diese Norm gilt für Zentrierbohrungen 60° ohne Gewinde, die irn allgemeinen Maschinenbau angewandt werden. Zentrierbohrungen Form R, sowie Form A bis 12,5 mrn X 26,5 mm und Form B bis 10 mm X 21,2 mm...
DIN 332-1
March 1, 1972
Centre holes 60°; types R, A, B, and C
A description is not available for this item.
September 1, 1960
Centre Holes 60°
A description is not available for this item.
February 1, 1957
Centre Holes 60°
A description is not available for this item.
February 1, 1943
Tools - Centre holes, countersink angle 60° and 90°
A description is not available for this item.
Advertisement