ISO 2284

Hand taps for parallel and taper pipe threads - General dimensions and marking

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2017
Status: active
Page Count: 12
ICS Code (Taps and threading dies): 25.100.50
scope:

This document specifies the general dimensions and marking of hand taps for pipe threads.

It is applicable to the two following types of tap:

- taps for parallel threads (see Figure 1 and Table 1),

- taps for taper threads (see Figure 2 and Table 2),

having threads in accordance with ISO 7-1 and ISO 228-1.

Furthermore, it gives in Annex A the bases used for calculation of the dimensions, and in Annex B the relationship between designations in this document and the ISO 13399 series.

Document History

ISO 2284
February 1, 2017
Hand taps for parallel and taper pipe threads - General dimensions and marking
This document specifies the general dimensions and marking of hand taps for pipe threads. It is applicable to the two following types of tap: — taps for parallel threads (see Figure 1 and Table 1),...
January 1, 1987
Hand Taps for Parallel and Taper Pipe Threads - General Dimensions and Marking
A description is not available for this item.

References

Advertisement