ITU-T K.117
Primary protector parameters for the surge protection of equipment Ethernet ports
| Organization: | ITU-T |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 24 |
scope:
This Recommendation applies to surge protective devices (SPDs) to be used for Ethernet primary protection in surge voltage environments with a peak value of 2.5 kV and above. It covers the following device parameters:
a) electrical surge
b) electrical d.c.
c) identification and marking.
This Recommendation does not deal with:
a) mountings for SPDs and their effect on characteristics;
b) mechanical dimensions;
c) quality assurance requirements;
d) units containing current limiters;
e) signal performance parameters, standards such as [b-IEC 60603-7-7] may be used for this purpose;
f) diagnostic properties such as indicators and status monitor outputs.
Document History