ASD-STAN PREN 4123
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications.
Classification: 1 550 MPa 1) / 600 °C 2)
Document History
ASD-STAN PREN 4123
February 1, 2017
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C
This standard specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications.
Classification: 1 550 MPa 1) / 600 °C 2)
February 28, 1994
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated on Thread Classification: 1 550 MPa (at Ambient Temperature)/600 Degrees C
A description is not available for this item.