ASD-STAN - PREN 4123

Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated on Thread Classification: 1 550 MPa (at Ambient Temperature)/600 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 28 February 1994
Status: inactive
Page Count: 4

Document History

February 1, 2017
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C
This standard specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications. Classification: 1 550 MPa 1) / 600 °C 2)
PREN 4123
February 28, 1994
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated on Thread Classification: 1 550 MPa (at Ambient Temperature)/600 Degrees C
A description is not available for this item.
Advertisement