ASD-STAN PREN 4124

Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 February 2017
Status: active
Page Count: 6
scope:

This standard specifies the characteristics of self-locking shank nuts in NI-PH1302, silver plated on thread, for use in 60° cone holes, for aerospace applications.

Classification: 1 210 MPa 1) / 730 °C 2)

1) Correspond to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum test temperature of the parts

Document History

ASD-STAN PREN 4124
February 1, 2017
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
This standard specifies the characteristics of self-locking shank nuts in NI-PH1302, silver plated on thread, for use in 60° cone holes, for aerospace applications. Classification: 1 210 MPa 1) /...
February 28, 1994
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated on Thread, for 60 Degree Swage Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.
August 1, 1993
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated on Thread Classification : 1 210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.

References

Advertisement