ASD-STAN - PREN 4124
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated on Thread, for 60 Degree Swage Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 28 February 1994 |
| Status: | inactive |
| Page Count: | 4 |
Document History
February 1, 2017
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
This standard specifies the characteristics of self-locking shank nuts in NI-PH1302, silver plated on thread, for use in 60° cone holes, for aerospace applications.
Classification: 1 210 MPa 1) /...
PREN 4124
February 28, 1994
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated on Thread, for 60 Degree Swage Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.
August 1, 1993
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated on Thread Classification : 1 210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.