GMNA - GMP.PA6.039
Nylon 6 - 12% Glass Fiber Reinforced, Blow Molding Grade
inactive, Most Current
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 February 2017 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Material Description. This specification covers the properties of a 12% glass fiber reinforced blow molding grade of Nylon 6.
Symbols. The material abbreviation according to ISO 11469 is >PA6-GF12<.
Typical Applications. Typical applications include the following: blow molded air induction system components.
Document History
GMP.PA6.039
February 1, 2017
Nylon 6 - 12% Glass Fiber Reinforced, Blow Molding Grade
Material Description. This specification covers the properties of a 12% glass fiber reinforced blow molding grade of Nylon 6.
Symbols. The material abbreviation according to ISO 11469 is >PA6-GF12<....
February 1, 2013
Nylon 6 – 12% Glass Fiber Reinforced, Blow Molding Grade
1.1 Material Description. This specification covers the properties of a 12% glass fiber reinforced blow molding grade of Nylon 6.
1.2 Symbols. The material abbreviation according to ISO 11469 is...
April 1, 2011
Nylon 6 – 12% Glass Fiber Reinforced, Blow Molding Grade
This specification covers the properties of a 12% glass fiber reinforced, blow molding grade of Nylon 6.
APPLICATIONS. Typical applications include the following: blow molded air induction system...
September 1, 1997
Nylon 6 - 12% Glass Fiber Reinforced, Blow Molding Grade
1 SCOPE.
This specification covers the properties of a 12% glass fiber reinforced, blow molding grade of Nylon 6.
June 1, 1995
Nylon 6 - 12% Glass Fiber Reinforced, Blow Molding Grade
A description is not available for this item.