GMNA - GMP.PA6.039

Nylon 6 – 12% Glass Fiber Reinforced, Blow Molding Grade

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a 12% glass fiber reinforced, blow molding grade of Nylon 6.

APPLICATIONS. Typical applications include the following: blow molded air induction system components.

Document History

February 1, 2017
Nylon 6 - 12% Glass Fiber Reinforced, Blow Molding Grade
Material Description. This specification covers the properties of a 12% glass fiber reinforced blow molding grade of Nylon 6. Symbols. The material abbreviation according to ISO 11469 is >PA6-GF12<....
February 1, 2013
Nylon 6 – 12% Glass Fiber Reinforced, Blow Molding Grade
1.1 Material Description. This specification covers the properties of a 12% glass fiber reinforced blow molding grade of Nylon 6. 1.2 Symbols. The material abbreviation according to ISO 11469 is...
GMP.PA6.039
April 1, 2011
Nylon 6 – 12% Glass Fiber Reinforced, Blow Molding Grade
This specification covers the properties of a 12% glass fiber reinforced, blow molding grade of Nylon 6. APPLICATIONS. Typical applications include the following: blow molded air induction system...
September 1, 1997
Nylon 6 - 12% Glass Fiber Reinforced, Blow Molding Grade
1 SCOPE. This specification covers the properties of a 12% glass fiber reinforced, blow molding grade of Nylon 6.
June 1, 1995
Nylon 6 - 12% Glass Fiber Reinforced, Blow Molding Grade
A description is not available for this item.

References

Advertisement