DS/EN ISO 9013

Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances (ISO 9013:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2017
Status: active
Page Count: 40
ICS Code (Welding processes): 25.160.10
scope:

ISO 9013:2017 presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 0,5 mm to 150 mm and laser cuts from 0,5 mm to 32 mm. The geometrical product specifications are applicable if reference to this document is made in drawings or pertinent documents, e.g. delivery conditions. If this document were also to apply, by way of exception, to parts produced by other cutting processes, this would have to be agreed upon separately. Flatness defects are not addressed as such in this document. The references are to the current standards for the materials used.

Document History

DS/EN ISO 9013
February 21, 2017
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances (ISO 9013:2017)
ISO 9013:2017 presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
June 23, 2004
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances
This standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to...
November 7, 2002
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances
This standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to...
March 12, 1997
Welding and allied processes - Quality classification and dimensional tolerances of thermally cut (oxygen/fuel gas flame) surfaces
This standard is valid for materials suitable for oxygen cutting and for workpiece thicknesses from 3 mm to 300 mm. It applies to cut metal surfaces produced by oxygen/fuel gas flame cutting and...
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances (ISO 9013:2017)
ISO 9013:2017 presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances (ISO/FDIS 9013:2016)
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 0,5 mm to...
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO/DIS 9013:2014)
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 0,5 mm to...
Advertisement