DS/EN ISO 9013
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances
inactive
| Organization: | DS |
| Publication Date: | 7 November 2002 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to laser cuts from 0,5 mm to 40 mm. This standard includes the geometrical product specifications and quality tolerances.
Document History
February 21, 2017
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances (ISO 9013:2017)
ISO 9013:2017 presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
June 23, 2004
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances
This standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to...
DS/EN ISO 9013
November 7, 2002
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances
This standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150 mm and to...
March 12, 1997
Welding and allied processes - Quality classification and dimensional tolerances of thermally cut (oxygen/fuel gas flame) surfaces
This standard is valid for materials suitable for oxygen cutting and for workpiece thicknesses from 3 mm to 300 mm. It applies to cut metal surfaces produced by oxygen/fuel gas flame cutting and...
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances (ISO 9013:2017)
ISO 9013:2017 presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
Thermal cutting – Classification of thermal cuts – Geometrical product specification and quality tolerances (ISO/FDIS 9013:2016)
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 0,5 mm to...
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances (ISO/DIS 9013:2014)
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 0,5 mm to...