IEEE 572

Qualifcation of Class 1E Connection Assemblies for Nuclear Power Generating Stations

inactive
Buy Now
Organization: IEEE
Publication Date: 6 December 2006
Status: inactive
Page Count: 32
scope:

This standard provides basic requirements, direction, and methods for qualifying Class lE Connection Assemblies for service in nuclear power generating stations. These include connectors, terminations, and environmental seals in combination with related cables or wires as assemblies. Qualification of cable with connectors to this standard does not replace qualification to IEEE Std 383TM -2003.1 This standard does not apply to containment electric penetrations, fire stops, in-line splices, or components for service within the reactor vessel. The qualification requirements in this standard, when met, demonstrate and document the ability of the equipment to perform safety function(s) under applicable service conditions (including design basis events) reducing the risks of common cause-equipment failures. This standard does not provide environmental stress levels and performance requirements.

NOTE-Other IEEE standards that present qualification methods for specific equipment, specific environments, or specific parts of qualification program may be used to supplement this standard, as applicable. Annex A of IEEE Std 323TM-2003 lists other standards related to equipment qualification.2

Purpose

The purpose of this standard is to provide specific direction for the implementation of IEEE Std 323-2003 on qualification as it pertains to qualification of connectors, terminations, and environmental seals (related to cables as assemblies).

1 Information on references can be found in Clause 2.

2 Notes in text, tables, and figures are given for information only and do not contain requirements needed to implement the standard.

Document History

February 8, 2019
Qualification of Class 1E Connection Assemblies for Nuclear Power Generating Stations and Other Nuclear Facilities
This standard provides basic requirements, direction, and methods for qualifying Class lE connection assemblies for service in nuclear power generating stations and other nuclear facilities. These...
April 16, 2014
Errata to Qualification of Class 1E Connection Assemblies for Nuclear Power Generating Stations
A description is not available for this item.
July 11, 2011
Errata to Qualification of Class 1E Connection Assemblies for Nuclear Power Generating Stations - Correction Sheet
This standard provides basic requirements, direction, and methods for qualifying Class lE Connection Assemblies for service in nuclear power generating stations. These include connectors,...
December 6, 2006
Qualifcation of Class 1E Connection Assemblies for Nuclear Power Generating Stations
This standard provides basic requirements, direction, and methods for qualifying Class lE Connection Assemblies for service in nuclear power generating stations. These include connectors,...
IEEE 572
December 6, 2006
Qualifcation of Class 1E Connection Assemblies for Nuclear Power Generating Stations
This standard provides basic requirements, direction, and methods for qualifying Class lE Connection Assemblies for service in nuclear power generating stations. These include connectors,...
January 1, 1985
Standard for Qualification of Class 1E Connection Assemblies for Nuclear Power Generating Stations
This standard provides general requirements, direction, and methods for qualifying Class lE connection assemblies for service in nuclear power generating stations. These include connectors,...
December 13, 1984
Standard for Qualification of Class 1E Connection Assemblies for Nuclear Power Generating Stations
(This Foreword is not a part of ANSI/IEEE Std 572-1985, IEEE Standard for Qualification of Class 1E Connection Assemblies for Nuclear Power Generating Stations.) The Institute of Electrical and...

References

Advertisement