ITU-T H.810
Interoperability design guidelines for personal connected health systems
| Organization: | ITU-T |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 52 |
scope:
This version of The Continua Design Guidelines (CDG) includes guidelines for the personal health devices interface (PHD-IF), the services interface known as the Services-IF and the healthcare information system interface (HIS-IF).
These guidelines for PHD-IF also include design guidelines on the use of a transport technology i.e., near-field communication (NFC), USB, Bluetooth, Bluetooth LE and ZigBee for a specific certified capability. An overview of the capability classes defined under each of these transport technologies
Services-IF guidelines (see [ITU-T H.812]) are defined for capability classes using different transport technologies such as simple object access protocol (SOAP), RESTful HTTP and message queuing telemetry transport (MQTT).
HIS-IF guidelines (see [ITU-T H.813]) are defined for capability classes using different transport technologies such as IHE XDR, IHE XDM and DIRECT
Document History