ITU-T K.123

Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 December 2016
Status: inactive
Page Count: 20
scope:

This Recommendation defines the emission requirements for electrical equipment that is installed in telecommunication facilities.

This Recommendation applies to power supply systems with embedded power conversion devices (e.g., DC to AC inverters, DC to DC, AC to DC and AC to AC converters), PCSs including GCPCs, UPSs and air conditioning systems. Lighting equipment is not addressed by this Recommendation.

This Recommendation specifies measurement methods and limits for conducted emissions in frequencies from 150 kHz to 30 MHz and for radiated emissions from 30 MHz to 6 GHz. Guidance on any unintentional voltage/current at AC and DC power ports is provided in this Recommendation.

Document History

October 1, 2022
(Pre-Published) Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities Corrigendum 1
A description is not available for this item.
August 1, 2022
Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities
This Recommendation defines the emission requirements for electrical equipment that is installed inside or adjacent to telecommunication facilities. This Recommendation applies to electrical...
July 1, 2019
Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities
This Recommendation defines the emission requirements for electrical equipment that is installed inside or on the roof of telecommunication facilities. This Recommendation applies to power supply...
ITU-T K.123
December 1, 2016
Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities
This Recommendation defines the emission requirements for electrical equipment that is installed in telecommunication facilities. This Recommendation applies to power supply systems with embedded...

References

Advertisement