ITU-T - K.123

Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities

active
Organization: ITU-T
Publication Date: 1 August 2022
Status: active
Page Count: 18
scope:

This Recommendation defines the emission requirements for electrical equipment that is installed inside or adjacent to telecommunication facilities.

This Recommendation applies to electrical equipment such as air conditioning systems, personal computers, displays, printers, maintenance robots, and security systems including surveillance cameras which are not the part of telecommunication network. Lighting equipment and power equipment are not covered by this Recommendation.

Telecommunication equipment that directly provides telecommunication services are excluded from the scope of this Recommendation as they are covered by specific electromagnetic compatibility (EMC) Recommendations.

This Recommendation specifies measurement methods and limits for conducted emissions in the frequencies from 9 kHz to 30 MHz and for radiated emissions from 30 MHz to 6 GHz.

Document History

October 1, 2022
(Pre-Published) Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities Corrigendum 1
A description is not available for this item.
K.123
August 1, 2022
Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities
This Recommendation defines the emission requirements for electrical equipment that is installed inside or adjacent to telecommunication facilities. This Recommendation applies to electrical...
July 1, 2019
Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities
This Recommendation defines the emission requirements for electrical equipment that is installed inside or on the roof of telecommunication facilities. This Recommendation applies to power supply...
December 1, 2016
Electromagnetic compatibility requirements for electrical equipment in telecommunication facilities
This Recommendation defines the emission requirements for electrical equipment that is installed in telecommunication facilities. This Recommendation applies to power supply systems with embedded...

References

Advertisement