ASTM E2568

Standard Specification for PB Exterior Insulation and Finish Systems

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 1 March 2017
Status: active
Page Count: 3
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required to be combustible or noncombustible, fireresistance- rated or nonfire-resistance-rated. Further, PB EIFS is a system described as being applied over expanded polystyrene or polyisocyanurate insulation board, an adhesive or mechanical attachment of the insulation board to a substrate, or both, glass fiber reinforcing mesh, a base coat on the face of the insulation board, and a textured protective finish coat.

This specification does not cover Class PB EIFS with drainage.

This specification qualifies EIFS products for use in normal service conditions and is not for evaluating in service EIFS installations.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM E2568
March 1, 2017
Standard Specification for PB Exterior Insulation and Finish Systems
This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required to...
January 1, 2017
Standard Specification for PB Exterior Insulation and Finish Systems
This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required to...
April 1, 2009
Standard Specification for PB Exterior Insulation and Finish Systems
This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required to...
September 1, 2007
Standard Specification for PB Exterior Insulation and Finish Systems
This specification covers PB Exterior Insulation and Finish Systems (EIFS) defined as an exterior, non-bearing wall covering providing a weather-resistant exterior wall envelope on walls required to...

References

Advertisement