ASABE AD26322-1

Tractors for agriculture and forestry - Safety - Part 1: Standard tractors

inactive
Buy Now
Organization: ASABE
Publication Date: 1 November 2016
Status: inactive
Page Count: 14
scope:

ANSI/ASABE AD26322-1:2008 NOV2016 specifies general safety requirements and their verification for the design and construction of standard tractors used in agriculture and forestry. These tractors have at least two axles for pneumatic-tyred wheels, with the smallest track gauge of the rear axle exceeding 1 150 mm, or tracks instead of wheels, with their unballasted tractor mass being greater than 600 kg.

NOTE: Tractors having an unballasted mass not greater than 600 kg and a smallest adjustable track gauge of the axle bearing the larger tyres of ≤1 150 mm are dealt with in ANSI/ASABE AD26322-2:2010.

In addition, ANSI/ASABE AD26322-1:2008 NOV2016 specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer, as well as technical means for improving the degree of personal safety of the operator and others involved in a tractor's normal operation, maintenance and use.

It is not applicable to vibration or braking.

Document History

November 1, 2016
Tractors for agriculture and forestry — Safety — Part 1: Standard tractors
ANSI/ASABE AD26322-1:2008 NOV2016 specifies general safety requirements and their verification for the design and construction of standard tractors used in agriculture and forestry. These tractors...
November 1, 2016
Tractors for agriculture and forestry — Safety — Part 1: Standard tractors
A description is not available for this item.
ASABE AD26322-1
November 1, 2016
Tractors for agriculture and forestry - Safety - Part 1: Standard tractors
ANSI/ASABE AD26322-1:2008 NOV2016 specifies general safety requirements and their verification for the design and construction of standard tractors used in agriculture and forestry. These tractors...
November 1, 2016
Tractors for agriculture and forestry - Safety - Part 1: Standard tractors
ANSI/ASABE AD26322-1:2008 NOV2016 specifies general safety requirements and their verification for the design and construction of standard tractors used in agriculture and forestry. These tractors...
January 1, 2008
Tractors for agriculture and forestry - Safety - Part 1: Standard tractors
This part of ISO 26322 specifies general safety requirements and their verification for the design and construction of standard tractors used in agriculture and forestry. These tractors have at least...

References

Advertisement