ASABE AD500-1

Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone

active, Most Current
Buy Now
Organization: ASABE
Publication Date: 1 March 2015
Status: active
Page Count: 7
scope:

This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for master shield, clearance zones, and over speed requirements for rear-mounted power take-offs (PTOs) of types 1, 2, 3, and 4 on agricultural tractors with a track setting of more than 1 150 mm (those with track setting width of 1 150 mm or less are covered in ASABE/ISO 500-2:2004).

Document History

ASABE AD500-1
March 1, 2015
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for master shield, clearance zones, and over speed requirements for rear-mounted power...
February 1, 2015
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for master shield, and clearance zones for rear-mounted power take-offs (PTOs) of types 1, 2,...
January 1, 2004
Agricultural tractors — Rear-mounted power take-off types 1, 2 and 3 — Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of IS0 500 gives general specifications, including speeds, safety requirements, the dimensions for the master shield and clearance zones for rear-mounted power take-Offs (PTOs) of types 1,...
January 1, 2004
Agricultural tractor — Rear-mounted power take-off types 1, 2 and 3 — Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of IS0 500 gives general specifications, including speeds, safety requirements, the dimensions for the master shield and clearance zones for rear-mounted power take-offs (PTOs) of types 1,...

References

Advertisement