ASABE - AD8759-3
Agricultural tractors — Front-mounted equipment — Part 3: Power take-off: General specifications and location
| Organization: | ASABE |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 4 |
scope:
This document gives general specification and location requirements for front-mounted power takeoffs (PTO) on agricultural tractors.
NOTE 1: Further specifications for front-mounted power take-offs are given in ANSI/ASABE AD8759-1:2018.
It is not applicable to tractors which are designed to run in two directions, where either end can be considered to be the front or the rear.
NOTE 2: In this case, ANSI/ASABE AD500-1:2014, ANSI/ASABE AD500-2:2004 and ASABE/ISO 500-3:2014 apply.
Document History