ASABE AD500-1
Agricultural tractors — Rear-mounted power take-off types 1, 2 and 3 — Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
inactive
Buy Now
| Organization: | ASABE |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This part of IS0 500 gives general specifications, including speeds, safety requirements, the dimensions for the master shield and clearance zones for rear-mounted power take-Offs (PTOs) of types 1, 2 and 3 on agricultural tractors with a track setting of more than 1 150 mm (those with a track setting width of 1 150 mm or less are covered in IS0 500-2).
Document History
March 1, 2015
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for master shield, clearance zones, and over speed requirements for rear-mounted power...
February 1, 2015
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for master shield, and clearance zones for rear-mounted power take-offs (PTOs) of types 1, 2,...
ASABE AD500-1
January 1, 2004
Agricultural tractors — Rear-mounted power take-off types 1, 2 and 3 — Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of IS0 500 gives general specifications, including speeds, safety requirements, the dimensions for the master shield and clearance zones for rear-mounted power take-Offs (PTOs) of types 1,...
January 1, 2004
Agricultural tractor — Rear-mounted power take-off types 1, 2 and 3 — Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of IS0 500 gives general specifications, including speeds, safety requirements, the dimensions for the master shield and clearance zones for rear-mounted power take-offs (PTOs) of types 1,...