DIN EN ISO 2286-2

Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate (ISO 2286-2:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2017
Status: active
Page Count: 15
ICS Code (Coated fabrics): 59.080.40
scope:

This part of ISO 2286 specifies methods of determining the total mass per unit area, the mass per unit area of the coating and the mass per unit area of the substrate cloth of a rubber- or plastics-coated fabric. Methods for removing coatings of specific compositions are described in Annex A.

Document History

DIN EN ISO 2286-2
January 1, 2017
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate (ISO 2286-2:2016)
This part of ISO 2286 specifies methods of determining the total mass per unit area, the mass per unit area of the coating and the mass per unit area of the substrate cloth of a rubber- or...
July 1, 1998
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate (ISO 2286-2:1998)
This part of IS0 2286 describes methods of determining the total mass per unit area, the mass per unit area of the coating and the mass per unit area of the substrate cloth of a rubber- or...

References

Advertisement