DIN EN ISO 2286-2
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate (ISO 2286-2:1998)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This part of IS0 2286 describes methods of determining the total mass per unit area, the mass per unit area of the coating and the mass per unit area of the substrate cloth of a rubber- or plastics-coated fabric. Methods for removing coatings of specific compositions are described in annex A.
Document History
January 1, 2017
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate (ISO 2286-2:2016)
This part of ISO 2286 specifies methods of determining the total mass per unit area, the mass per unit area of the coating and the mass per unit area of the substrate cloth of a rubber- or...
DIN EN ISO 2286-2
July 1, 1998
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate (ISO 2286-2:1998)
This part of IS0 2286 describes methods of determining the total mass per unit area, the mass per unit area of the coating and the mass per unit area of the substrate cloth of a rubber- or...