DIN 65508
Aerospace - Nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resistant steel - Class: 1 100 MPa/315 °C/425 °C; Text in German and English
| Organization: | DIN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resisting steel used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 315 °C with surface treatment according to code letter D and for temperatures up to 425 °C with surface treatment according to code letter U,for aerospace applications.
Document History