DIN 65508

Aerospace - Nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resistant steel - Class: 1 100 MPa/315 °C/425 °C; Text in German and English

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: inactive
Page Count: 7
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resisting steel used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 315 °C with surface treatment according to code letter D and those for temperatures up to 425 °C, only subjected to shear loads and not subjected to tensile loads, with surface treatment according code letter U for aerospace applications.

Document History

March 1, 2017
Aerospace - Nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resistant steel - Class: 1 100 MPa/315 °C/425 °C; Text in German and English
This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resisting steel used together with screws and bolts of ≤ 1 100 MPa...
April 1, 2016
Aerospace - Nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resistant steel - Class: 1100 MPa/315 °C/425 °C; Text in German and English
A description is not available for this item.
DIN 65508
July 1, 2011
Aerospace - Nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resistant steel - Class: 1 100 MPa/315 °C/425 °C; Text in German and English
This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resisting steel used together with screws and bolts of ≤ 1 100 MPa...
May 1, 2008
Aerospace - Nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resistant steel - class: 1100 MPa/315 °C/425 °C
A description is not available for this item.
December 1, 1986
Aerospace; nuts, hexagon, with MJ thread, captive washer and counterbore, self-locking, corrosion-resistant steel; class: 1100 MPa/315 °C/425 °C
A description is not available for this item.

References

Advertisement