IEEE 1394
Standard for a High- Performance Serial Bus - Amendment 3
| Organization: | IEEE |
| Publication Date: | 6 December 2006 |
| Status: | inactive |
| Page Count: | 212 |
scope:
IEEE Std 1394b-2002 is a full-use standard whose scope is to provide an amendment to IEEE Std 1394-1995 and a companion to IEEE Std 1394a-2000. This amendment defines features and mechanisms that provide gigabit speed extensions in a backwards compatible fashion and the ability to signal over single hop distances of up to 100 m.
The following are included in IEEE Std 1394b-2002:
a) Cables and connectors for gigabit signaling and long distance (up to 100 m);
b) Detection of physical loops in the bus topology and their subsequent resolution by selective disabling of physical layer (PHY) port(s);
c) The same circuits may be used to transmit either data-strobe (DS) signals or SB/lOB-encoded signals;
d) Extension of the PHY-link interface to higher data rates over an 8 bit parallel bus;
e) Extension of the PHY-link interface to higher data rates over a bit-serial bus;
f) Definition of high-speed bit protocols to handle various bus arbitration signals and the transport of slower data packets by bit-stuffed, high-speed packets;
g) Protocols for signal speed matching at connect time;
h) Port initialization protocols suitable for use over ac-coupled connections; and
i) Various informative annexes to discuss testing and compliance procedures for gigabit connections.
The preceding are arranged in no particular order.
Purpose
Technology advances have made gigabit signaling a feasible and attractive extension to the baseline standard, IEEE Std 1394-1995. In particular, the needs of data storage and home backbones dictate a higher speed and longer distance interconnect bus than can be provided by IEEE Std 1394-1995 and IEEE Std 1394a-2000.
Document History